ROHM Semiconductor USA, LLC Memory BU9888FV-WE2

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 846-BU9888FV-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BU9888FV-WE2
2MHZ Memory IC and Storage Component 774-BU9888FV-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SSOPB Product overview: BU9888FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9888FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 2MHZ 8SSOPB Product overview: BU9888FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9888FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1049997-BU9888FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1049997-BU9888FV-WE2
Integrated Circuits (ICs) - Memory 1049997-BU9888FV-WE2
Win Source Part Number: 1049997-BU9888FV-WE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-SSOP-B Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI Alternative Parts (Cross-Reference): 93LC56B-I/ST; 93LC46B-I/ST; AT93C66B-XHM-B; CAT93C66YI-GT3; CAT93C46YI-G; CAT93C46YI-GT3; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BU9888FV-WE2DKR,BU98 88FV-WE2CT,846-BU988 8FV-WE2TR,BU9888FV-W E2TR Base Product Number: BU9888

Win Source Part Number: 1049997-BU9888FV-WE2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SSOP-B
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 93LC56B-I/ST; 93LC46B-I/ST; AT93C66B-XHM-B; CAT93C66YI-GT3; CAT93C46YI-G; CAT93C46YI-GT3;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BU9888FV-WE2DKR,BU9888FV-WE2CT,846-BU9888FV-WE2TR,BU9888FV-WE2TR
Base Product Number: BU9888

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BU9888FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BU9888FV-WE2
Integrated Circuits (ICs) - Memory - Memory BU9888FV-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SSOPB

IC EEPROM 4KBIT SPI 2MHZ 8SSOPB

Supplier's Site
IC EEPROM 4K SPI 2MHZ 8SSOPB

IC EEPROM 4K SPI 2MHZ 8SSOPB

Supplier's Site Datasheet
Memory - BU9888FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 2 MHz 8-SSOP-B

EEPROM Memory IC 4Kbit SPI 2 MHz 8-SSOP-B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846-BU9888FV-WE2TR-ND 774-BU9888FV-WE2 1049997-BU9888FV-WE2 BU9888FV-WE2 BU9888FV-WE2 BU9888FV-WE2
Product Name Memory 2MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type "8-LSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SSOP SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Cycle Time 2.00E6 ns 2.00E6 ns 2.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C02B-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details