EEPROM McrWre BUS 3-Wre 4K SOP-J8 EEPROM Product overview: BR93L66FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-BR93L66FJ-WE2 can be used for catalog matching and distributor lookup.
IC EEPROM 4K SPI 2MHZ 8SOPJ
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049736-BR93L66FJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC EEPROM 4K SPI 2MHZ 8SOPJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 505-BR93L66FJ-WE2 | 846-BR93L66FJ-WE2TR-ND | 049736-BR93L66FJ-WE2 | BR93L66FJ-WE2 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - BR93L66FJ-WE2 | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Retention | 40 years | |||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP-J | |
| Supply Voltage | 1.8 V | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V |