ROHM Semiconductor USA, LLC Automotive 2.5V 3.3V 5V Memory IC and Storage Component BR93LC56RF-W

Description
EEPROM Serial 2K-bit 128 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP Product overview: BR93LC56RF-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC56RF-W can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial 2K-bit 128 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP Product overview: BR93LC56RF-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC56RF-W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.5V 3.3V 5V Memory IC and Storage Component - 774-BR93LC56RF-W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5V 3.3V 5V Memory IC and Storage Component
774-BR93LC56RF-W
Automotive 2.5V 3.3V 5V Memory IC and Storage Component 774-BR93LC56RF-W
EEPROM Serial 2K-bit 128 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP Product overview: BR93LC56RF-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC56RF-W can be used for catalog matching and distributor lookup.

EEPROM Serial 2K-bit 128 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP Product overview: BR93LC56RF-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC56RF-W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-BR93LC56RF-W
Product Name Automotive 2.5V 3.3V 5V Memory IC and Storage Component
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details