ROHM Semiconductor USA, LLC Memory BRCB016GWL-3E2

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 5-UCSP50L1 (1.1x1.15)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 5-UCSP50L1 (1.1x1.15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BRCB016GWL-3E2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 5-UCSP50L1 (1.1x1.15)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 5-UCSP50L1 (1.1x1.15)

Buy Now Datasheet
Memory IC and Storage Component - 774-BRCB016GWL-3E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BRCB016GWL-3E2
Memory IC and Storage Component 774-BRCB016GWL-3E2
IC EEPROM 16KBIT I2C 5UCSP50L1 Product overview: BRCB016GWL-3E2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BRCB016GWL-3E2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 5UCSP50L1 Product overview: BRCB016GWL-3E2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BRCB016GWL-3E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BRCB016GWL-3E2 - 800753-BRCB016GWL-3E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BRCB016GWL-3E2
800753-BRCB016GWL-3E2
Memory - EEPROM - BRCB016GWL-3E2 800753-BRCB016GWL-3E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 800753-BRCB016GWL-3E 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Supplier Device Package: 5-UCSP50L1 (1.1x1.15) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 5-UFBGA, CSPBGA Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.6V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800753-BRCB016GWL-3E2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Supplier Device Package: 5-UCSP50L1 (1.1x1.15)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 5-UFBGA, CSPBGA
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 3.6V

Buy Now
IC EEPROM 16KBIT I2C 5UCSP50L1

IC EEPROM 16KBIT I2C 5UCSP50L1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BRCB016GWL-3E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BRCB016GWL-3E2
Integrated Circuits (ICs) - Memory - Memory BRCB016GWL-3E2
IC EEPROM 16KBIT I2C 5UCSP50L1

IC EEPROM 16KBIT I2C 5UCSP50L1

Supplier's Site
Memory - BRCB016GWL-3E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 5-UCSP50L1 (1.1x1.15)

EEPROM Memory IC 16Kbit I²C 400 kHz 5-UCSP50L1 (1.1x1.15)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BRCB016GWL-3E2TR-ND 774-BRCB016GWL-3E2 800753-BRCB016GWL-3E2 BRCB016GWL-3E2 BRCB016GWL-3E2 BRCB016GWL-3E2
Product Name Memory Memory IC and Storage Component Memory - EEPROM - BRCB016GWL-3E2 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-UFBGA, CSPBGA BGA; CSP; Tape & Reel (TR) BGA; 5-UFBGA, CSPBGA
Supply Voltage 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 1.7V ~ 3.6V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details