ROHM Semiconductor USA, LLC Automotive 2.5V 3.3V 5V Memory IC and Storage Component BR93LC46RF-WE2

Description
EEPROM Serial 1K-bit 64 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP T/R Product overview: BR93LC46RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC46RF-WE2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial 1K-bit 64 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP T/R Product overview: BR93LC46RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC46RF-WE2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.5V 3.3V 5V Memory IC and Storage Component - 774-BR93LC46RF-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5V 3.3V 5V Memory IC and Storage Component
774-BR93LC46RF-WE2
Automotive 2.5V 3.3V 5V Memory IC and Storage Component 774-BR93LC46RF-WE2
EEPROM Serial 1K-bit 64 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP T/R Product overview: BR93LC46RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC46RF-WE2 can be used for catalog matching and distributor lookup.

EEPROM Serial 1K-bit 64 x 16 2.5V/3.3V/5V Automotive 8-Pin SOP T/R Product overview: BR93LC46RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 2.5V, 3.3V, 5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC46RF-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-BR93LC46RF-WE2
Product Name Automotive 2.5V 3.3V 5V Memory IC and Storage Component
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details