ROHM recommends BR93G56-3A for new design.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024273-BR93L56-W
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-DIP
IC EEPROM 2KBIT SPI 2MHZ 8DIP Product overview: BR93L56-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L56-W can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-DIP
IC EEPROM 2KBIT SPI 2MHZ 8DIP
| ROHM Semiconductor USA, LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93L56-W | 1024273-BR93L56-W | BR93L56-W-ND | 774-BR93L56-W | BR93L56-W | BR93L56-W | BR93L56-W |
| Product Name | Microwire BUS 2Kbit(128x16bit) EEPROM | Memory - EEPROM - BR93L56-W | Memory | 2MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Retention | 40 years | ||||||
| Endurance | 106 Write/Erase Cycles | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits |