The BR93L56FV-WE2 is a 2Kbit serial EEPROM memory device from Quarktwin Technology Ltd. It operates using a 3-wire Microwire interface, supporting high-speed communication at a clock rate of up to 2MHz. The device is designed to function with a single power supply voltage ranging from 1.8V to 5.5V, making it versatile for various applications. Key features include a maximum write time of 5ms, an address auto-increment function during read operations, and multiple write protection mechanisms to prevent accidental data corruption. The device boasts low current consumption, with typical values of 1.2mA during write operations and 0.3mA during read operations at 5V. In standby mode, the current consumption is as low as 0.1OºA. The BR93L56FV-WE2 offers a data retention period of up to 40 years and an endurance of 1,000,000 write cycles, ensuring reliability for long-term applications. It is available in an 8-pin SSOP package, making it suitable for compact designs. This EEPROM is ideal for applications requiring reliable non-volatile memory with low power consumption and fast access times.
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SSOP-B
IC EEPROM 2KBIT SPI 2MHZ 8SSOPB Product overview: BR93L56FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L56FV-WE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012088-BR93L56FV-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT SPI 2MHZ 8SSOPB
IC EEPROM 2KBIT SPI 2MHZ 8SSOPB
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SSOP-B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93L56FV-WE2TR-ND | 774-BR93L56FV-WE2 | 012088-BR93L56FV-WE2 | BR93L56FV-WE2 | BR93L56FV-WE2 | BR93L56FV-WE2 |
| Product Name | Memory | 2MHZ Memory IC and Storage Component | Memory - EEPROM - BR93L56FV-WE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SOP; SSOP; 8-SSOPB | SSOP | SSOP; 8-LSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V | |
| Access Time | 200 ns |