New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BU9897GUL-W | BU9897GUL-W |
| Product Name | 128KBit, I²C BUS, Low Power Serial EEPROM | WL-CSP EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 40 years | 40 years |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 128 kbits | 128 kbits |
| Number of Words | 16 k | 16 k |