ROHM Semiconductor GmbH 8KBit, MicroWire BUS, Low Power Serial EEPROM BR93L76RFV-W

Description
ROHM recommends BR93G76FV-3A for new design.
Description
ROHM recommends BR93G76FV-3A for new design.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR93L76RFV-W is an 8KBit Serial EEPROM from ROHM Semiconductor, utilizing a MicroWire BUS interface with a 3-wire communication method. It operates within a voltage range of 1.8V to 5.5V and supports high-speed operations with a clock frequency of up to 2MHz. The device features a fast write time of 5ms and includes an address auto-increment function during read operations. This EEPROM is designed for low power consumption, with typical current draws of 1.2mA during write operations and 0.3mA during read operations at 5V. In standby mode, it consumes only 0.1OºA. The device is TTL compatible and offers data retention for up to 40 years, with an endurance of 1,000,000 write cycles. It also includes several write protection features to prevent accidental data corruption. The BR93L76RFV-W is available in various package types, including SOP8 and TSSOP-B8, making it suitable for a range of applications where low power and reliable data storage are required.

Datasheet Summary
Powered by GS/AI

The BR93L76RFV-W is an 8KBit Serial EEPROM from ROHM Semiconductor, utilizing a MicroWire BUS interface with a 3-wire communication method. It operates within a voltage range of 1.8V to 5.5V and supports high-speed operations with a clock frequency of up to 2MHz. The device features a fast write time of 5ms and includes an address auto-increment function during read operations. This EEPROM is designed for low power consumption, with typical current draws of 1.2mA during write operations and 0.3mA during read operations at 5V. In standby mode, it consumes only 0.1OºA. The device is TTL compatible and offers data retention for up to 40 years, with an endurance of 1,000,000 write cycles. It also includes several write protection features to prevent accidental data corruption. The BR93L76RFV-W is available in various package types, including SOP8 and TSSOP-B8, making it suitable for a range of applications where low power and reliable data storage are required.

Suppliers

Company
Product
Description
Supplier Links
8KBit, MicroWire BUS, Low Power Serial EEPROM - BR93L76RFV-W - ROHM Semiconductor GmbH
Willich, Germany
8KBit, MicroWire BUS, Low Power Serial EEPROM
BR93L76RFV-W
8KBit, MicroWire BUS, Low Power Serial EEPROM BR93L76RFV-W
ROHM recommends BR93G76FV-3A for new design.

ROHM recommends BR93G76FV-3A for new design.

Supplier's Site Datasheet
Microwire BUS 8Kbit(512x16bit) EEPROM - BR93L76RFV-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 8Kbit(512x16bit) EEPROM
BR93L76RFV-W
Microwire BUS 8Kbit(512x16bit) EEPROM BR93L76RFV-W
ROHM recommends BR93G76FV-3A for new design.

ROHM recommends BR93G76FV-3A for new design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93L76RFV-W BR93L76RFV-W
Product Name 8KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 8Kbit(512x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Number of Words 512 k 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details