ROHM Semiconductor USA, LLC Memory - EEPROM - BR93L76F-WE2 BR93L76F-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024274-BR93L76F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024274-BR93L76F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93L76F-WE2 - 1024274-BR93L76F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L76F-WE2
1024274-BR93L76F-WE2
Memory - EEPROM - BR93L76F-WE2 1024274-BR93L76F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024274-BR93L76F-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024274-BR93L76F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (512 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L76F-WE2
2MHZ Memory IC and Storage Component 774-BR93L76F-WE2
IC EEPROM 8KBIT SPI 2MHZ 8SOP Product overview: BR93L76F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L76F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 2MHZ 8SOP Product overview: BR93L76F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L76F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L76F-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - BR93L76F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOP

EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 2MHZ 8SOP

IC EEPROM 8KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 8K SPI 2MHZ 8SOP - 687-BR93L76F-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 8K SPI 2MHZ 8SOP
687-BR93L76F-WE2
IC EEPROM 8K SPI 2MHZ 8SOP 687-BR93L76F-WE2
IC EEPROM 8K SPI 2MHZ 8SOP

IC EEPROM 8K SPI 2MHZ 8SOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR93L76F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L76F-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L76F-WE2
IC EEPROM 8KBIT SPI 2MHZ 8SOP

IC EEPROM 8KBIT SPI 2MHZ 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024274-BR93L76F-WE2 774-BR93L76F-WE2 BR93L76F-WE2TR-ND BR93L76F-WE2 BR93L76F-WE2 687-BR93L76F-WE2 BR93L76F-WE2
Product Name Memory - EEPROM - BR93L76F-WE2 2MHZ Memory IC and Storage Component Memory Memory Memory IC EEPROM 8K SPI 2MHZ 8SOP Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173, 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 5V; 2.5V 8-SOP
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT34C02-10TI-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details