ROHM Semiconductor GmbH 8KBit, SPI BUS, Low Power Serial EEPROM BU9832GUL-W

Description
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
Description
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
Datasheet
Datasheet Summary
Powered by GS/AI

BU9832GUL-W is an 8Kbit serial EEPROM utilizing an SPI bus interface, designed for low power consumption and suitable for battery-operated applications. It operates with a single power supply voltage ranging from 1.8V to 5.5V and supports high-speed clock operation up to 5MHz. The device features a page write mode, allowing for efficient initial value writing, and includes a wait function via the HOLD terminal. The EEPROM supports data retention for up to 40 years and can endure up to 1,000,000 write cycles. It incorporates several write protection mechanisms, including write prohibition at power-on, command code restrictions, and a write protection pin. The compact VCSP50L2 package measures 2.09mm x 1.85mm x 0.55mm, making it suitable for space-constrained designs. Typical current consumption is 1.5mA during write operations and 1.0mA during read operations, with a standby current of just 0.1µA.

Datasheet Summary
Powered by GS/AI

BU9832GUL-W is an 8Kbit serial EEPROM utilizing an SPI bus interface, designed for low power consumption and suitable for battery-operated applications. It operates with a single power supply voltage ranging from 1.8V to 5.5V and supports high-speed clock operation up to 5MHz. The device features a page write mode, allowing for efficient initial value writing, and includes a wait function via the HOLD terminal. The EEPROM supports data retention for up to 40 years and can endure up to 1,000,000 write cycles. It incorporates several write protection mechanisms, including write prohibition at power-on, command code restrictions, and a write protection pin. The compact VCSP50L2 package measures 2.09mm x 1.85mm x 0.55mm, making it suitable for space-constrained designs. Typical current consumption is 1.5mA during write operations and 1.0mA during read operations, with a standby current of just 0.1µA.

Suppliers

Company
Product
Description
Supplier Links
8KBit, SPI BUS, Low Power Serial EEPROM - BU9832GUL-W - ROHM Semiconductor GmbH
Willich, Germany
8KBit, SPI BUS, Low Power Serial EEPROM
BU9832GUL-W
8KBit, SPI BUS, Low Power Serial EEPROM BU9832GUL-W
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).

New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).

Supplier's Site Datasheet
WL-CSP EEPROM - BU9832GUL-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
WL-CSP EEPROM
BU9832GUL-W
WL-CSP EEPROM BU9832GUL-W
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).

New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BU9832GUL-W BU9832GUL-W
Product Name 8KBit, SPI BUS, Low Power Serial EEPROM WL-CSP EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C03WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details