ROHM Semiconductor USA, LLC Memory - EEPROM - BU99901GUZ-WE2 BU99901GUZ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049917-BU99901GUZ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP30L1 Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049917-BU99901GUZ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP30L1 Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BU99901GUZ-WE2 - 049917-BU99901GUZ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BU99901GUZ-WE2
049917-BU99901GUZ-WE2
Memory - EEPROM - BU99901GUZ-WE2 049917-BU99901GUZ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049917-BU99901GUZ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP30L1 Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049917-BU99901GUZ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP30L1
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-BU99901GUZ-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BU99901GUZ-WE2
Memory IC and Storage Component 774-BU99901GUZ-WE2
IC EEPROM 32KBIT I2C VCSP30L1 Product overview: BU99901GUZ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU99901GUZ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C VCSP30L1 Product overview: BU99901GUZ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU99901GUZ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - BU99901GUZ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz VCSP30L1

EEPROM Memory IC 32Kbit I²C 400 kHz VCSP30L1

Buy Now Datasheet
IC EEPROM 32KBIT I2C VCSP30L1

IC EEPROM 32KBIT I2C VCSP30L1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BU99901GUZ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BU99901GUZ-WE2
Integrated Circuits (ICs) - Memory - Memory BU99901GUZ-WE2
IC EEPROM 32KBIT I2C VCSP30L1

IC EEPROM 32KBIT I2C VCSP30L1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 049917-BU99901GUZ-WE2 774-BU99901GUZ-WE2 BU99901GUZ-WE2 BU99901GUZ-WE2 BU99901GUZ-WE2
Product Name Memory - EEPROM - BU99901GUZ-WE2 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VCSP30L1 BGA; CSP; Tape & Reel (TR) BGA; 6-XFBGA, CSPBGA
Supply Voltage 1.7 V ~ 3.6 V 3.6V; 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V -40degC ~ 85degC (TA)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details