New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BRCB016GWL-3 |
| Product Name | WL-CSP EEPROM |
| Memory Category | EEPROM |
| Data Retention | 40 years |
| Endurance | 106 Write/Erase Cycles |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 16 kbits |