EEPROM Memory IC 2Kbit SPI 5 MHz 8-TSSOP
IC EEPROM 2KBIT SPI 5MHZ 8TSSOP
IC EEPROM 2KBIT SPI 5MHZ 8TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR95020-WDW6TP | BR95020-WDW6TP | BR95020-WDW6TP |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 2 kbits | 2 kbits | 2 kbits |
| Package Type | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |