The BR93L56FJ-WE2 is a 2Kbit serial EEPROM memory device from Quarktwin Technology Ltd., utilizing a Microwire 3-wire interface for communication. It operates within a voltage range of 1.8V to 5.5V and supports high-speed data transfer with a clock frequency of up to 2MHz. The device features a maximum write time of 5ms and includes an address auto-increment function for efficient data reading. This EEPROM is designed for low power consumption, with typical current draws of 1.2mA during write operations and 0.3mA during read operations at 5V. In standby mode, it consumes only 0.1OºA. The device is TTL compatible and offers data retention for up to 40 years, with an endurance of 1,000,000 write cycles. It is available in various package types, including SOP8 and TSSOP-B8, making it suitable for a range of applications where compact memory solutions are required.
IC EEPROM 2KBIT SPI 2MHZ 8SOPJ Product overview: BR93L56FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L56FJ-WE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012087-BR93L56FJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOP-J
IC EEPROM 2KBIT SPI 2MHZ 8SOPJ
IC EEPROM 2KBIT SPI 2MHZ 8SOPJ
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOP-J
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93L56FJ-WE2 | 012087-BR93L56FJ-WE2 | BR93L56FJ-WE2TR-ND | BR93L56FJ-WE2 | BR93L56FJ-WE2 | BR93L56FJ-WE2 |
| Product Name | 2MHZ Memory IC and Storage Component | Memory - EEPROM - BR93L56FJ-WE2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOP; 8-SOP-J | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |