IC EEPROM 16KBIT SPI 2MHZ 8SOPJ Product overview: BR93L86RFJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFJ-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP-J
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP-J
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024275-BR93L86RFJ-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT SPI 2MHZ 8SOPJ
IC EEPROM 16KBIT SPI 2MHZ 8SOPJ
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOP-J
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93L86RFJ-WE2 | BR93L86RFJ-WE2TR-ND | 1024275-BR93L86RFJ-WE2 | BR93L86RFJ-WE2 | BR93L86RFJ-WE2 | BR93L86RFJ-WE2 |
| Product Name | 2MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - BR93L86RFJ-WE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP-J | SOIC; 8-SOIC (0.154\", 3.90mm Width) |