BU9829GUL-W is a 16Kbit serial EEPROM from ROHM Semiconductor, featuring a built-in LDO regulator and interfacing via SPI bus. It has a memory architecture of 2,048 words x 8 bits and operates within a voltage range of 1.6V to 3.6V. The device supports self-timed write cycles with automatic erase and offers low power consumption, with typical write current at 1.5mA, read current at 0.5mA, and standby current at 0.1µA.
Data security features include a default write-disabled state upon power-up, software-controlled write-enable/disable
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the small application (i.e. wireless LAN, Blue tooth, and so on).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BU9829GUL-W | BU9829GUL-W |
| Product Name | 16KBit, SPI BUS, Low Power Serial EEPROM | WL-CSP EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 10 years | 10 years |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 16 kbits | 16 kbits |
| Number of Words | 2 k | 2 k |