ROHM Semiconductor USA, LLC Memory BU9833GUL-WE2

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BU9833GUL-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1

Buy Now Datasheet
Memory - BU9833GUL-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1

Buy Now Datasheet
Memory - BU9833GUL-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz VCSP50L1

Buy Now Datasheet
Memory - EEPROM - BU9833GUL-WE2 - 012353-BU9833GUL-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BU9833GUL-WE2
012353-BU9833GUL-WE2
Memory - EEPROM - BU9833GUL-WE2 012353-BU9833GUL-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012353-BU9833GUL-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: VCSP50L1 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012353-BU9833GUL-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP50L1
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-BU9833GUL-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BU9833GUL-WE2
Memory IC and Storage Component 774-BU9833GUL-WE2
IC EEPROM 2KBIT I2C VCSP50L1 Product overview: BU9833GUL-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9833GUL-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C VCSP50L1 Product overview: BU9833GUL-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9833GUL-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BU9833GUL-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz VCSP50L1

EEPROM Memory IC 2Kbit I²C 400 kHz VCSP50L1

Buy Now Datasheet
IC EEPROM 2KBIT I2C VCSP50L1

IC EEPROM 2KBIT I2C VCSP50L1

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C VCSP50L1

IC EEPROM 2KBIT I2C VCSP50L1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BU9833GUL-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BU9833GUL-WE2
Integrated Circuits (ICs) - Memory - Memory BU9833GUL-WE2
IC EEPROM 2KBIT I2C VCSP50L1

IC EEPROM 2KBIT I2C VCSP50L1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BU9833GUL-WE2CT-ND 012353-BU9833GUL-WE2 774-BU9833GUL-WE2 BU9833GUL-WE2 BU9833GUL-WE2 BU9833GUL-WE2 BU9833GUL-WE2
Product Name Memory Memory - EEPROM - BU9833GUL-WE2 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 6-UFBGA, CSPBGA VCSP50L1 BGA; CSP; Tape & Reel (TR) BGA; 6-UFBGA, CSPBGA 6-UFBGA, CSPBGA
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V 6-UFBGA, CSPBGA
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers