ROHM Co., Ltd. Memory - EEPROM - BR93LC46F BR93LC46F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049741-BR93LC46F Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049741-BR93LC46F Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93LC46F - 049741-BR93LC46F - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93LC46F
049741-BR93LC46F
Memory - EEPROM - BR93LC46F 049741-BR93LC46F
Manufacturer: Rohm Semiconductor Win Source Part Number: 049741-BR93LC46F Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049741-BR93LC46F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
1MHZ Memory IC and Storage Component - 774-BR93LC46F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR93LC46F
1MHZ Memory IC and Storage Component 774-BR93LC46F
IC EEPROM 1KBIT 1MHZ 8SOP Product overview: BR93LC46F from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC46F can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 1MHZ 8SOP Product overview: BR93LC46F from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93LC46F can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM, 64X16, Serial, CMOS, PDSO8, SOP-8 - 17672-BR93LC46F - Utmel Electronic Limited
Hong Kong, China
EEPROM, 64X16, Serial, CMOS, PDSO8, SOP-8
17672-BR93LC46F
EEPROM, 64X16, Serial, CMOS, PDSO8, SOP-8 17672-BR93LC46F
EEPROM, 64X16, Serial, CMOS, PDSO8, SOP-8

EEPROM, 64X16, Serial, CMOS, PDSO8, SOP-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 049741-BR93LC46F 774-BR93LC46F 17672-BR93LC46F
Product Name Memory - EEPROM - BR93LC46F 1MHZ Memory IC and Storage Component EEPROM, 64X16, Serial, CMOS, PDSO8, SOP-8
Memory Category EEPROM; EEPROM EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details