ROHM Semiconductor USA, LLC Memory BR95080-WMN6TP

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR95080-WMN6TPTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR95080-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR95080-WMN6TP
Integrated Circuits (ICs) - Memory - Memory BR95080-WMN6TP
IC EEPROM 8KBIT SPI 5MHZ 8SO

IC EEPROM 8KBIT SPI 5MHZ 8SO

Supplier's Site
IC EEPROM 8KBIT SPI 5MHZ 8SO

IC EEPROM 8KBIT SPI 5MHZ 8SO

Supplier's Site Datasheet
Memory - BR95080-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 5 MHz 8-SOP

EEPROM Memory IC 8Kbit SPI 5 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR95080-WMN6TPTR-ND BR95080-WMN6TP BR95080-WMN6TP BR95080-WMN6TP
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details