Manufacturer: Rohm Semiconductor
Win Source Part Number: 109495-BR93L76RFVM-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (512 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC EEPROM 8KBIT SPI 2MHZ 8MSOP Product overview: BR93L76RFVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L76RFVM-WTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-MSOP
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-MSOP
IC EEPROM 8KBIT SPI 2MHZ 8MSOP
IC EEPROM 8KBIT SPI 2MHZ 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 109495-BR93L76RFVM-WTR | 774-BR93L76RFVM-WTR | BR93L76RFVM-WTR-ND | BR93L76RFVM-WTR | BR93L76RFVM-WTR | BR93L76RFVM-WTR |
| Product Name | Memory - EEPROM - BR93L76RFVM-WTR | 2MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-MSOP | Tape & Reel (TR) | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | |
| Access Time | 200 ns |