ROHM Semiconductor USA, LLC Memory BU9829GUL-WE2

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 9-VCSP50L1 (1.6x1.6)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 9-VCSP50L1 (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BU9829GUL-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 9-VCSP50L1 (1.6x1.6)

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Memory IC and Storage Component - 774-BU9829GUL-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BU9829GUL-WE2
Memory IC and Storage Component 774-BU9829GUL-WE2
IC EEPROM 16KBIT SPI 9VCSP50L1 Product overview: BU9829GUL-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9829GUL-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 9VCSP50L1 Product overview: BU9829GUL-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9829GUL-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BU9829GUL-WE2 - 049913-BU9829GUL-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BU9829GUL-WE2
049913-BU9829GUL-WE2
Memory - EEPROM - BU9829GUL-WE2 049913-BU9829GUL-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049913-BU9829GUL-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Supply Voltage - Operating: 1.6 V to 3.6 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049913-BU9829GUL-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 9-VCSP50L1 (1.6x1.6)
Supply Voltage - Operating: 1.6 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 16KBIT SPI 9VCSP50L1

IC EEPROM 16KBIT SPI 9VCSP50L1

Supplier's Site Datasheet
Memory - BU9829GUL-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 9-VCSP50L1 (1.6x1.6)

EEPROM Memory IC 16Kbit SPI 5 MHz 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BU9829GUL-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BU9829GUL-WE2
Integrated Circuits (ICs) - Memory - Memory BU9829GUL-WE2
IC EEPROM 16KBIT SPI 9VCSP50L1

IC EEPROM 16KBIT SPI 9VCSP50L1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BU9829GUL-WE2TR-ND 774-BU9829GUL-WE2 049913-BU9829GUL-WE2 BU9829GUL-WE2 BU9829GUL-WE2 BU9829GUL-WE2
Product Name Memory Memory IC and Storage Component Memory - EEPROM - BU9829GUL-WE2 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 9-UFBGA, WLCSP BGA; CSP; Tape & Reel (TR) 9-VCSP50L1 (1.6x1.6) BGA; 9-UFBGA, WLCSP
Supply Voltage 1.6V ~ 3.6V 3.6V; 1.6V ~ 3.6V 1.6 V ~ 3.6 V 3.6V; 1.6V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details