Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-TQ176 A54SX08-TQ176

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 909029-A54SX08-TQ176 Series: SX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 128 176-LQFP Package: Tray Package: 176-LQFP Mounting: Surface Mount Number of I/O: 128 Part Status: Obsolete Family Name: A54SX08 Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 909029-A54SX08-TQ176 Series: SX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 128 176-LQFP Package: Tray Package: 176-LQFP Mounting: Surface Mount Number of I/O: 128 Part Status: Obsolete Family Name: A54SX08 Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-TQ176 - 909029-A54SX08-TQ176 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-TQ176
909029-A54SX08-TQ176
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-TQ176 909029-A54SX08-TQ176
Manufacturer: Microsemi Corporation Win Source Part Number: 909029-A54SX08-TQ176 Series: SX Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 128 176-LQFP Package: Tray Package: 176-LQFP Mounting: Surface Mount Number of I/O: 128 Part Status: Obsolete Family Name: A54SX08 Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 909029-A54SX08-TQ176
Series: SX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 128 176-LQFP
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Number of I/O: 128
Part Status: Obsolete
Family Name: A54SX08
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX08-TQ176 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX08-TQ176
FPGA Programmable Logic Device 696-A54SX08-TQ176
IC FPGA 128 I/O 176TQFP Product overview: A54SX08-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-TQ176 can be used for catalog matching and distributor lookup.

IC FPGA 128 I/O 176TQFP Product overview: A54SX08-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-TQ176 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A54SX08-TQ176
FPGA - Field Programmable Gate Array A54SX08-TQ176
FPGA - Field Programmable Gate Array SX

FPGA - Field Programmable Gate Array SX

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX08-TQ176 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08-TQ176
FPGAs (Field Programmable Gate Array) A54SX08-TQ176
SX Field Programmable Gate Array (FPGA) IC 128 176-LQFP

SX Field Programmable Gate Array (FPGA) IC 128 176-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 909029-A54SX08-TQ176 696-A54SX08-TQ176 A54SX08-TQ176 A54SX08-TQ176
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-TQ176 FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type QFP; TQFP; Other; 176-TQFP (24x24) Other; TQFP QFP; Other; 176-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
System Gates 12000 12000
Logic Cells / Logic Blocks 768
Registers 256
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LC-15 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details