Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208 A54SX08A-PQ208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 858989-A54SX08A-PQ20 8 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 130 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 130 Part Status: Obsolete Family Name: A54SX08A Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 858989-A54SX08A-PQ20 8 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 130 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 130 Part Status: Obsolete Family Name: A54SX08A Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208 - 858989-A54SX08A-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208
858989-A54SX08A-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208 858989-A54SX08A-PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 858989-A54SX08A-PQ20 8 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 130 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 130 Part Status: Obsolete Family Name: A54SX08A Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 858989-A54SX08A-PQ208
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 130
Part Status: Obsolete
Family Name: A54SX08A
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
238MHz 2.5V FPGA Programmable Logic Device - 696-A54SX08A-PQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
238MHz 2.5V FPGA Programmable Logic Device
696-A54SX08A-PQ208
238MHz 2.5V FPGA Programmable Logic Device 696-A54SX08A-PQ208
FPGA SX-A Family 8K Gates 512 Cells 238MHz 0.25um Technology 2.5V 208-Pin PQFP Product overview: A54SX08A-PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 238MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 238MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08A-PQ208 can be used for catalog matching and distributor lookup.

FPGA SX-A Family 8K Gates 512 Cells 238MHz 0.25um Technology 2.5V 208-Pin PQFP Product overview: A54SX08A-PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 238MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 238MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08A-PQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX08A-PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX08A-PQ208
IC FPGA 130 I/O 208QFP

IC FPGA 130 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08A-PQ208
FPGAs (Field Programmable Gate Array) A54SX08A-PQ208
SX-A Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

SX-A Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 858989-A54SX08A-PQ208 696-A54SX08A-PQ208 A54SX08A-PQ208 A54SX08A-PQ208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-PQ208 238MHz 2.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 208-PQFP (28x28) Other; PQFP QFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 12000 12000
Logic Cells / Logic Blocks 768
Registers 512
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details