Manufacturer: Microsemi Corporation
Win Source Part Number: 076703-A54SX08A-FPQ2
Mounting: SMD (SMT)
Number of I/O: 130
Number of LABs/CLBs: 768
Number of Gates: 12000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
FPGA SX-A Family 8K Gates 512 Cells 172MHz 0.25um Technology 2.5V 208-Pin PQFP Product overview: A54SX08A-FPQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 172MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08A-FPQ208 can be used for catalog matching and distributor lookup.
IC FPGA 130 I/O 208QFP
SX-A Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 076703-A54SX08A-FPQ208 | 696-A54SX08A-FPQ208 | A54SX08A-FPQ208 | A54SX08A-FPQ208 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-FPQ208 | 172MHz 2.5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | 12000 | |
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; PQFP | QFP; PQFP | QFP; Other; 208-BFQFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 2.25 V ~ 5.25 V | Other; 2.5V | Other | Other; 2.25V ~ 5.25V |
| Logic Cells / Logic Blocks | 768 |