IC FPGA 113 I/O 144TQFP Product overview: A54SX08-TQ144 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-TQ144 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 133629-A54SX08-TQ144
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 768
Number of Gates: 12000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FPGA 113 I/O 144TQFP
SX Field Programmable Gate Array (FPGA) IC 113 144-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX08-TQ144 | 133629-A54SX08-TQ144 | A54SX08-TQ144 | A54SX08-TQ144 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-TQ144 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | 12000 | |
| Logic Cells / Logic Blocks | 768 | |||
| Registers | 256 | |||
| Package Type | Other; TQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | QFP; Other; 144-LQFP |
| Internal Frequency | 240 MHz |