Microchip Technology, Inc. FPGA Programmable Logic Device A42MX24-PL84

Description
IC FPGA 72 I/O 84PLCC Product overview: A42MX24-PL84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PL84 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 72 I/O 84PLCC Product overview: A42MX24-PL84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PL84 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A42MX24-PL84 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX24-PL84
FPGA Programmable Logic Device 696-A42MX24-PL84
IC FPGA 72 I/O 84PLCC Product overview: A42MX24-PL84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PL84 can be used for catalog matching and distributor lookup.

IC FPGA 72 I/O 84PLCC Product overview: A42MX24-PL84 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-PL84 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1212703-A42MX24-PL84 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1212703-A42MX24-PL84
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1212703-A42MX24-PL84
Win Source Part Number: 1212703-A42MX24-PL84 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MX Package: Tray Standard Package: 16 Mounting: SMD (SMT) Number of I/O: 72 Number of Gates: 36000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): A42MX24PL84; ECCN: 3A991D Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A42MX24 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1212703-A42MX24-PL84
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 16
Mounting: SMD (SMT)
Number of I/O: 72
Number of Gates: 36000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): A42MX24PL84;
ECCN: 3A991D
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A42MX24
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A42MX24-PL84 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX24-PL84
FPGAs (Field Programmable Gate Array) A42MX24-PL84
MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PL84 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX24-PL84
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX24-PL84
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A42MX24-PL84
Embedded - FPGAs (Field Programmable Gate Array) A42MX24-PL84
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A42MX24-PL84 1212703-A42MX24-PL84 A42MX24-PL84 A42MX24-PL84 A42MX24-PL84
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 36000 36000 36000 36000
Unlock Full Specs
to access all available technical data