Microsemi Corp. FPGAs (Field Programmable Gate Array) A54SX08-1PQG208I

Description
SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
Description
SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX08-1PQG208I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 12,000 system gates and supports up to 130 user-programmable I/O pins. The device operates at internal performance levels of 320 MHz with a clock-to-out time of 3.7 ns and an input setup time of 0.1 ns. It is designed for low power consumption and offers 100% resource utilization with pin locking capabilities. This FPGA supports both 3.3 V and 5.0 V operation, with 5.0 V input tolerance, making it versatile for various applications. It includes unique in-system diagnostic and debugging capabilities through Silicon Explorer II, as well as boundary scan testing compliant with IEEE Standard 1149.1 (JTAG). The device is available in a 208-pin PQFP package and is suitable for commercial, industrial, and military temperature ranges. Engineers considering this FPGA should evaluate its performance specifications and features to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The A54SX08-1PQG208I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 12,000 system gates and supports up to 130 user-programmable I/O pins. The device operates at internal performance levels of 320 MHz with a clock-to-out time of 3.7 ns and an input setup time of 0.1 ns. It is designed for low power consumption and offers 100% resource utilization with pin locking capabilities. This FPGA supports both 3.3 V and 5.0 V operation, with 5.0 V input tolerance, making it versatile for various applications. It includes unique in-system diagnostic and debugging capabilities through Silicon Explorer II, as well as boundary scan testing compliant with IEEE Standard 1149.1 (JTAG). The device is available in a 208-pin PQFP package and is suitable for commercial, industrial, and military temperature ranges. Engineers considering this FPGA should evaluate its performance specifications and features to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - A54SX08-1PQG208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08-1PQG208I
FPGAs (Field Programmable Gate Array) A54SX08-1PQG208I
SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number A54SX08-1PQG208I
Product Name FPGAs (Field Programmable Gate Array)
System Gates 12000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details