Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX08-1PQ208

Description
Win Source Part Number: 1194031-A54SX08-1PQ2 08 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 768 Number of Gates: 12000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A54SX08-1PQ208-ND,15 0-A54SX08-1PQ208 Base Product Number: A54SX08 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1194031-A54SX08-1PQ2 08 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 768 Number of Gates: 12000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A54SX08-1PQ208-ND,15 0-A54SX08-1PQ208 Base Product Number: A54SX08 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1194031-A54SX08-1PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1194031-A54SX08-1PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1194031-A54SX08-1PQ208
Win Source Part Number: 1194031-A54SX08-1PQ2 08 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 768 Number of Gates: 12000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A54SX08-1PQ208-ND,15 0-A54SX08-1PQ208 Base Product Number: A54SX08 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1194031-A54SX08-1PQ208
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 130
Number of LABs/CLBs: 768
Number of Gates: 12000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: A54SX08-1PQ208-ND,150-A54SX08-1PQ208
Base Product Number: A54SX08
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
280MHz 3.3V 5V FPGA Programmable Logic Device - 696-A54SX08-1PQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280MHz 3.3V 5V FPGA Programmable Logic Device
696-A54SX08-1PQ208
280MHz 3.3V 5V FPGA Programmable Logic Device 696-A54SX08-1PQ208
FPGA SX Family 8K Gates 512 Cells 280MHz 0.35um (CMOS) Technology 3.3V/5V 208-Pin PQFP Product overview: A54SX08-1PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 280MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PQ208 can be used for catalog matching and distributor lookup.

FPGA SX Family 8K Gates 512 Cells 280MHz 0.35um (CMOS) Technology 3.3V/5V 208-Pin PQFP Product overview: A54SX08-1PQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 280MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX08-1PQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08-1PQ208
FPGAs (Field Programmable Gate Array) A54SX08-1PQ208
SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-1PQ208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX08-1PQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX08-1PQ208
IC FPGA 130 I/O 208QFP

IC FPGA 130 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1194031-A54SX08-1PQ208 696-A54SX08-1PQ208 A54SX08-1PQ208 A54SX08-1PQ208
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 280MHz 3.3V 5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 12000 12000 12000
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V Other; 5V Other; 3V ~ 3.6V, 4.75V ~ 5.25V 3.6V; Other
Logic Cells / Logic Blocks 768
Registers 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details