IC FPGA 140 I/O 176TQFP Product overview: A42MX16-TQ176 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-TQ176 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 858946-A42MX16-TQ176
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 140 176-LQFP
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Number of I/O: 140
Part Status: Obsolete
Family Name: A42MX16
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP
FPGA - Field Programmable Gate Array MX
IC FPGA 140 I/O 176TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A42MX16-TQ176 | 858946-A42MX16-TQ176 | A42MX16-TQ176 | A42MX16-TQ176 | A42MX16-TQ176 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176 | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | |||
| Logic Cells / Logic Blocks | 608 | ||||
| Registers | 928 | ||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 176-TQFP (24x24) | QFP; Other; 176-LQFP | QFP |