FPGA SX-A Family 16K Gates 924 Cells 227MHz 0.25um Technology 2.5V 144-Pin FBGA Product overview: A54SX16A-FG144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 227MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16A-FG144M can be used for catalog matching and distributor lookup.
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA
IC FPGA 111 I/O 144FBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX16A-FG144M | A54SX16A-FG144M | A54SX16A-FG144M |
| Product Name | 227MHz 2.5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | |
| Registers | 990 | ||
| Package Type | Other; FBGA | Other; 144-LBGA | |
| Internal Frequency | 227 MHz |