Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX08-1PQ208I

Description
Win Source Part Number: 1003726-A54SX08-1PQ2 08I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 768 Number of Gates: 12000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A54SX08-1PQ208I, A54SX08-1PQ208I-ND Base Product Number: A54SX08 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1003726-A54SX08-1PQ2 08I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 768 Number of Gates: 12000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A54SX08-1PQ208I, A54SX08-1PQ208I-ND Base Product Number: A54SX08 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1003726-A54SX08-1PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1003726-A54SX08-1PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1003726-A54SX08-1PQ208I
Win Source Part Number: 1003726-A54SX08-1PQ2 08I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 130 Number of LABs/CLBs: 768 Number of Gates: 12000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-A54SX08-1PQ208I, A54SX08-1PQ208I-ND Base Product Number: A54SX08 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1003726-A54SX08-1PQ208I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 130
Number of LABs/CLBs: 768
Number of Gates: 12000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A54SX08-1PQ208I,A54SX08-1PQ208I-ND
Base Product Number: A54SX08
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
280MHz 3.3V 5V FPGA Programmable Logic Device - 696-A54SX08-1PQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280MHz 3.3V 5V FPGA Programmable Logic Device
696-A54SX08-1PQ208I
280MHz 3.3V 5V FPGA Programmable Logic Device 696-A54SX08-1PQ208I
FPGA SX Family 8K Gates 512 Cells 280MHz 0.35um Technology 3.3V/5V 208-Pin PQFP Product overview: A54SX08-1PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 280MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PQ208I can be used for catalog matching and distributor lookup.

FPGA SX Family 8K Gates 512 Cells 280MHz 0.35um Technology 3.3V/5V 208-Pin PQFP Product overview: A54SX08-1PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 280MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PQ208I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX08-1PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08-1PQ208I
FPGAs (Field Programmable Gate Array) A54SX08-1PQ208I
SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

SX Field Programmable Gate Array (FPGA) IC 130 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1003726-A54SX08-1PQ208I 696-A54SX08-1PQ208I A54SX08-1PQ208I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 280MHz 3.3V 5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array)
System Gates 12000 12000 12000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V Other; 5V Other; 3V ~ 3.6V, 4.75V ~ 5.25V
Logic Cells / Logic Blocks 768
Registers 256
Unlock Full Specs
to access all available technical data