IC FPGA 81 I/O 100VQFP Product overview: A54SX16-2VQ100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-2VQ100I can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 766783-A54SX16-2VQ10
Series: SX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 81
Number of LABs/CLBs: 1452
Number of Gates: 24000
Part Status: Obsolete(EOL)
Family Name: A54SX16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): XC4003A-4PQG100C; QL16X24B-0PF100M; XC4003A-4PQ100C;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC FPGA 81 I/O 100VQFP
SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX16-2VQ100I | 766783-A54SX16-2VQ100I | A54SX16-2VQ100I | A54SX16-2VQ100I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16-2VQ100I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | 24000 | |
| Logic Cells / Logic Blocks | 1452 | |||
| Registers | 528 | |||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Internal Frequency | 320 MHz |