IC FPGA 83 I/O 100QFP Product overview: A42MX16-PQ100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ100I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010487-A42MX16-PQ10
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MX
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Number of I/O: 83
Number of Gates: 24000
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 100-BQFP
Supplier Device Package: 100-PQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: Q6787345,2266-A42MX1
Base Product Number: A42MX16
Product Status: Obsolete
MX Field Programmable Gate Array (FPGA) IC 83 100-BQFP
IC FPGA 83 I/O 100QFP
IC FPGA 83 I/O 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A42MX16-PQ100I | 1010487-A42MX16-PQ100I | A42MX16-PQ100I | A42MX16-PQ100I | A42MX16-PQ100I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | 24000 | 24000 |