Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I A42MX24-3PQ160I

Description
Manufacturer: Microchip Technology Win Source Part Number: 909002-A42MX24-3PQ16 0I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 125 160-BQFP Package: Tray Package: 160-BQFP Mounting: Surface Mount Number of I/O: 125 Part Status: Obsolete Family Name: A42MX24 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 909002-A42MX24-3PQ16 0I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 125 160-BQFP Package: Tray Package: 160-BQFP Mounting: Surface Mount Number of I/O: 125 Part Status: Obsolete Family Name: A42MX24 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I - 909002-A42MX24-3PQ160I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I
909002-A42MX24-3PQ160I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I 909002-A42MX24-3PQ160I
Manufacturer: Microchip Technology Win Source Part Number: 909002-A42MX24-3PQ16 0I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 125 160-BQFP Package: Tray Package: 160-BQFP Mounting: Surface Mount Number of I/O: 125 Part Status: Obsolete Family Name: A42MX24 Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 909002-A42MX24-3PQ160I
Series: MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 125 160-BQFP
Package: Tray
Package: 160-BQFP
Mounting: Surface Mount
Number of I/O: 125
Part Status: Obsolete
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A42MX24-3PQ160I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX24-3PQ160I
FPGA Programmable Logic Device 696-A42MX24-3PQ160I
IC FPGA 125 I/O 160QFP Product overview: A42MX24-3PQ160I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-3PQ160I can be used for catalog matching and distributor lookup.

IC FPGA 125 I/O 160QFP Product overview: A42MX24-3PQ160I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX24-3PQ160I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A42MX24-3PQ160I
Embedded - FPGAs (Field Programmable Gate Array) A42MX24-3PQ160I
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX24-3PQ160I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX24-3PQ160I
IC FPGA 125 I/O 160QFP

IC FPGA 125 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX24-3PQ160I
FPGAs (Field Programmable Gate Array) A42MX24-3PQ160I
MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP

MX Field Programmable Gate Array (FPGA) IC 125 160-BQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 909002-A42MX24-3PQ160I 696-A42MX24-3PQ160I A42MX24-3PQ160I A42MX24-3PQ160I A42MX24-3PQ160I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-3PQ160I FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 160-PQFP (28x28) Other; Tray QFP QFP; Other; 160-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details