The A54SX08-TQG176I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 12,000 system gates and supports up to 130 user-programmable I/O pins. The device operates at internal performance speeds of up to 320 MHz, with a clock-to-out time of 3.7 ns and an input setup time of 0.1 ns. It is designed for low power consumption and offers 100% resource utilization with pin locking. This FPGA supports both 3.3 V and 5.0 V operation, with 5.0 V input tolerance, making it versatile for various applications. It includes unique in-system diagnostic capabilities with Silicon Explorer II and complies with IEEE Standard 1149.1 for boundary scan testing. The A54SX08 also features secure programming technology to prevent reverse engineering. The device is available in a TQFP package with 176 pins, suitable for a range of industrial and commercial applications.
IC FPGA 128 I/O 176TQFP Product overview: A54SX08-TQG176I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-TQG176I can be used for catalog matching and distributor lookup.
IC FPGA 128 I/O 176TQFP
SX Field Programmable Gate Array (FPGA) IC 128 176-LQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX08-TQG176I | A54SX08-TQG176I | A54SX08-TQG176I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | |
| Logic Cells / Logic Blocks | 768 | ||
| Registers | 256 | ||
| Package Type | Other; TQFP | QFP | QFP; Other; 176-LQFP |
| Internal Frequency | 240 MHz |