Microsemi Corp. FPGA Programmable Logic Device A54SX08-1PL84I

Description
IC FPGA 69 I/O 84PLCC Product overview: A54SX08-1PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PL84I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 69 I/O 84PLCC Product overview: A54SX08-1PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PL84I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A54SX08-1PL84I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 12,000 system gates and supports up to 130 user-programmable I/O pins. The device operates at internal performance speeds of up to 320 MHz, with a clock-to-out time of 3.7 ns and an input setup time of 0.1 ns. It is designed for low power consumption and offers 100% resource utilization with pin locking capabilities. This FPGA supports both 3.3 V and 5.0 V operation, with 5.0 V input tolerance, making it versatile for various applications. It includes unique in-system diagnostic and debugging capabilities through Silicon Explorer II, as well as boundary scan testing compliant with IEEE Standard 1149.1 (JTAG). The A54SX08-1PL84I is suitable for applications requiring reliable performance and secure programming technology to prevent reverse engineering.

Datasheet Summary
Powered by GS/AI

The A54SX08-1PL84I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of 12,000 system gates and supports up to 130 user-programmable I/O pins. The device operates at internal performance speeds of up to 320 MHz, with a clock-to-out time of 3.7 ns and an input setup time of 0.1 ns. It is designed for low power consumption and offers 100% resource utilization with pin locking capabilities. This FPGA supports both 3.3 V and 5.0 V operation, with 5.0 V input tolerance, making it versatile for various applications. It includes unique in-system diagnostic and debugging capabilities through Silicon Explorer II, as well as boundary scan testing compliant with IEEE Standard 1149.1 (JTAG). The A54SX08-1PL84I is suitable for applications requiring reliable performance and secure programming technology to prevent reverse engineering.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A54SX08-1PL84I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX08-1PL84I
FPGA Programmable Logic Device 696-A54SX08-1PL84I
IC FPGA 69 I/O 84PLCC Product overview: A54SX08-1PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PL84I can be used for catalog matching and distributor lookup.

IC FPGA 69 I/O 84PLCC Product overview: A54SX08-1PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PL84I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A54SX08-1PL84I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08-1PL84I
FPGAs (Field Programmable Gate Array) A54SX08-1PL84I
SX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

SX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX08-1PL84I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX08-1PL84I
IC FPGA 69 I/O 84PLCC

IC FPGA 69 I/O 84PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX08-1PL84I A54SX08-1PL84I A54SX08-1PL84I
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 12000 12000
Logic Cells / Logic Blocks 768
Registers 256
Package Type Other; PLCC Other; 84-LCC (J-Lead)
Internal Frequency 280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details