Microsemi Corp. 205MHz 3.3V 5V FPGA Programmable Logic Device A54SX16-CQ208

Description
FPGA SX Family 16K Gates 924 Cells 205MHz 0.35um Technology 3.3V/5V 208-Pin CQFP Product overview: A54SX16-CQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 205MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-CQ208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA SX Family 16K Gates 924 Cells 205MHz 0.35um Technology 3.3V/5V 208-Pin CQFP Product overview: A54SX16-CQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 205MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-CQ208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
205MHz 3.3V 5V FPGA Programmable Logic Device - 696-A54SX16-CQ208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
205MHz 3.3V 5V FPGA Programmable Logic Device
696-A54SX16-CQ208
205MHz 3.3V 5V FPGA Programmable Logic Device 696-A54SX16-CQ208
FPGA SX Family 16K Gates 924 Cells 205MHz 0.35um Technology 3.3V/5V 208-Pin CQFP Product overview: A54SX16-CQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 205MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-CQ208 can be used for catalog matching and distributor lookup.

FPGA SX Family 16K Gates 924 Cells 205MHz 0.35um Technology 3.3V/5V 208-Pin CQFP Product overview: A54SX16-CQ208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 205MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-CQ208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1042226-A54SX16-CQ208 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1042226-A54SX16-CQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1042226-A54SX16-CQ208
Win Source Part Number: 1042226-A54SX16-CQ20 8 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: SX Package: Tray Standard Package: 2 Mounting: SMD (SMT) Number of I/O: 175 Number of LABs/CLBs: 1452 Number of Gates: 24000 Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 208-BFCQFP with Tie Bar Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): A54SX16-CQ208A54SX16 CQ208; ECCN: 3A991D Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: A54SX16-CQ208-ND,150 -A54SX16-CQ208 Base Product Number: A54SX16 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1042226-A54SX16-CQ208
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX
Package: Tray
Standard Package: 2
Mounting: SMD (SMT)
Number of I/O: 175
Number of LABs/CLBs: 1452
Number of Gates: 24000
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 208-BFCQFP with Tie Bar
Supplier Device Package: 208-CQFP (75x75)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): A54SX16-CQ208A54SX16CQ208;
ECCN: 3A991D
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: A54SX16-CQ208-ND,150-A54SX16-CQ208
Base Product Number: A54SX16
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX16-CQ208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX16-CQ208
IC FPGA 175 I/O 208CQFP

IC FPGA 175 I/O 208CQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A54SX16-CQ208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX16-CQ208
FPGAs (Field Programmable Gate Array) A54SX16-CQ208
SX Field Programmable Gate Array (FPGA) IC 175 208-BFCQFP with Tie Bar

SX Field Programmable Gate Array (FPGA) IC 175 208-BFCQFP with Tie Bar

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX16-CQ208 1042226-A54SX16-CQ208 A54SX16-CQ208 A54SX16-CQ208
Product Name 205MHz 3.3V 5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 24000 24000 24000
Logic Cells / Logic Blocks 1452
Registers 528
Internal Frequency 205 MHz
User I/Os 175 pins 175 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details