FPGA SX-A Family 16K Gates 924 Cells 263MHz 0.25um Technology 2.5V 144-Pin FBGA Product overview: A54SX16A-1FG144M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 263MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 263MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16A-1FG144M
IC FPGA 111 I/O 144FBGA
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX16A-1FG144M | A54SX16A-1FG144M | A54SX16A-1FG144M |
| Product Name | 263MHz 2.5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | |
| Logic Cells / Logic Blocks | 1452 | ||
| Registers | 990 | ||
| Package Type | Other; FBGA | Other; 144-LBGA | |
| Internal Frequency | 263 MHz |