IC FPGA 130 I/O 208QFP Product overview: A54SX08A-FPQG208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08A-FPQG208
Win Source Part Number: 1205237-A54SX08A-FPQ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: SX-A
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Number of I/O: 130
Number of LABs/CLBs: 768
Number of Gates: 12000
Voltage - Supply: 2.25V ~ 5.25V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A54SX08A-FPQG208
Base Product Number: A54SX08A
Product Status: Obsolete
SX-A Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
IC FPGA 130 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX08A-FPQG208 | 1205237-A54SX08A-FPQG208 | A54SX08A-FPQG208 | A54SX08A-FPQG208 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | 12000 | |
| Registers | 512 | |||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | QFP; PQFP | |
| Internal Frequency | 172 MHz |