Manufacturer: Microsemi Corporation
Win Source Part Number: 858993-A54SX16-2VQ10
Series: SX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 81 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 81
Part Status: Obsolete
Family Name: A54SX16
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA 1452 CLBs 24K Gates 320MHz TQFP 5V SM Product overview: A54SX16-2VQ100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-2VQ100 can be used for catalog matching and distributor lookup.
SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP
IC FPGA 81 I/O 100VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 858993-A54SX16-2VQ100 | 696-A54SX16-2VQ100 | A54SX16-2VQ100 | A54SX16-2VQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16-2VQ100 | 320MHz 5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 100-VQFP (14x14) | Other; TQFP | QFP; TQFP; Other; 100-TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 24000 | 24000 | ||
| Logic Cells / Logic Blocks | 1452 | |||
| Registers | 528 |