Microsemi Corp. 240MHz 5V FPGA Programmable Logic Device A54SX08-VQ100I

Description
FPGA, 768 CLBs, 12K Gates, 240MHz, TQFP-100, 5V Product overview: A54SX08-VQ100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 240MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-VQ100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 768 CLBs, 12K Gates, 240MHz, TQFP-100, 5V Product overview: A54SX08-VQ100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 240MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-VQ100I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240MHz 5V FPGA Programmable Logic Device
696-A54SX08-VQ100I
240MHz 5V FPGA Programmable Logic Device 696-A54SX08-VQ100I
FPGA, 768 CLBs, 12K Gates, 240MHz, TQFP-100, 5V Product overview: A54SX08-VQ100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 240MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-VQ100I can be used for catalog matching and distributor lookup.

FPGA, 768 CLBs, 12K Gates, 240MHz, TQFP-100, 5V Product overview: A54SX08-VQ100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 240MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-VQ100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-VQ100I - 909030-A54SX08-VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-VQ100I
909030-A54SX08-VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-VQ100I 909030-A54SX08-VQ100I
Manufacturer: Microsemi Corporation Win Source Part Number: 909030-A54SX08-VQ100 I Series: SX Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 81 100-TQFP Package: Tray Package: 100-TQFP Mounting: Surface Mount Number of I/O: 81 Part Status: Obsolete Family Name: A54SX08 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 909030-A54SX08-VQ100I
Series: SX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 81 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 81
Part Status: Obsolete
Family Name: A54SX08
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A54SX08-VQ100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A54SX08-VQ100I
FPGAs (Field Programmable Gate Array) A54SX08-VQ100I
SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP

SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-VQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A54SX08-VQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A54SX08-VQ100I
IC FPGA 81 I/O 100VQFP

IC FPGA 81 I/O 100VQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A54SX08-VQ100I 909030-A54SX08-VQ100I A54SX08-VQ100I A54SX08-VQ100I
Product Name 240MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08-VQ100I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 12000 12000
Logic Cells / Logic Blocks 768
Registers 256
Package Type Other; TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP; Other; 100-TQFP QFP; TQFP
Internal Frequency 240 MHz
Unlock Full Specs
to access all available technical data