FPGA SX Family 16K Gates 924 Cells 280MHz 0.35um Technology 3.3V/5V 100-Pin VQFP Product overview: A54SX16-1VQG100I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 280MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16-1VQG100I
SX Field Programmable Gate Array (FPGA) IC 81 100-TQFP
IC FPGA 81 I/O 100VQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX16-1VQG100I | A54SX16-1VQG100I | A54SX16-1VQG100I |
| Product Name | 280MHz 3.3V 5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | |
| Logic Cells / Logic Blocks | 1452 | ||
| Registers | 528 | ||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP | |
| Internal Frequency | 280 MHz |