FPGA SX Family 8K Gates 512 Cells 280MHz 0.35um Technology 3.3V/5V 84-Pin PLCC Product overview: A54SX08-1PL84 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 3.3V, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 280MHz, 3.3V, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX08-1PL84 can be used for catalog matching and distributor lookup.
IC FPGA 69 I/O 84PLCC
SX Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A54SX08-1PL84 | A54SX08-1PL84 | A54SX08-1PL84 |
| Product Name | 280MHz 3.3V 5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | |
| Logic Cells / Logic Blocks | 768 | ||
| Registers | 256 | ||
| Package Type | Other; PLCC | Other; 84-LCC (J-Lead) | |
| Internal Frequency | 280 MHz |