Microchip Technology, Inc. FPGA Programmable Logic Device A42MX16-PQ100M

Description
IC FPGA 83 I/O 100QFP Product overview: A42MX16-PQ100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 83 I/O 100QFP Product overview: A42MX16-PQ100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A42MX16-PQ100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX16-PQ100M
FPGA Programmable Logic Device 696-A42MX16-PQ100M
IC FPGA 83 I/O 100QFP Product overview: A42MX16-PQ100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ100M can be used for catalog matching and distributor lookup.

IC FPGA 83 I/O 100QFP Product overview: A42MX16-PQ100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ100M - 908999-A42MX16-PQ100M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ100M
908999-A42MX16-PQ100M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ100M 908999-A42MX16-PQ100M
Manufacturer: Microchip Technology Win Source Part Number: 908999-A42MX16-PQ100 M Series: MX Operating Temperature Range: -55°C ~ 125°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 83 100-BQFP Package: Tray Package: 100-BQFP Mounting: Surface Mount Number of I/O: 83 Part Status: Obsolete Family Name: A42MX16 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (20x14) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908999-A42MX16-PQ100M
Series: MX
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Number of I/O: 83
Part Status: Obsolete
Family Name: A42MX16
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (20x14)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX16-PQ100M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX16-PQ100M
IC FPGA 83 I/O 100QFP

IC FPGA 83 I/O 100QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A42MX16-PQ100M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX16-PQ100M
FPGAs (Field Programmable Gate Array) A42MX16-PQ100M
MX Field Programmable Gate Array (FPGA) IC 83 100-BQFP

MX Field Programmable Gate Array (FPGA) IC 83 100-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A42MX16-PQ100M 908999-A42MX16-PQ100M A42MX16-PQ100M A42MX16-PQ100M
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ100M Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 24000 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details