Manufacturer: Microsemi Corporation
Win Source Part Number: 766784-A54SX16A-FG14
Series: SX-A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 144-LBGA
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 111
Number of LABs/CLBs: 1452
Number of Gates: 24000
Part Status: Obsolete(EOL)
Family Name: A54SX16A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FPBGA (13x13)
Alternative Parts (Cross-Reference): A54SX16A-FGG144I A54SX16A-FG144; A54SX16A-FGG144;
Introduction Date: September 24, 1999
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FPGA 111 I/O 144FBGA Product overview: A54SX16A-FG144I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX16A-FG144I can be used for catalog matching and distributor lookup.
IC FPGA 111 I/O 144FBGA
SX-A Field Programmable Gate Array (FPGA) IC 111 144-LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 766784-A54SX16A-FG144I | 696-A54SX16A-FG144I | A54SX16A-FG144I | A54SX16A-FG144I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-FG144I | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | 24000 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 2.25 V ~ 5.25 V | Other; 2.5V | Other | Other; 2.25V ~ 5.25V |
| Logic Cells / Logic Blocks | 1452 | |||
| Registers | 990 |