Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M A42MX16-TQ176M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134268-A42MX16-TQ176 M Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134268-A42MX16-TQ176 M Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M - 134268-A42MX16-TQ176M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M
134268-A42MX16-TQ176M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M 134268-A42MX16-TQ176M
Manufacturer: Microsemi Corporation Win Source Part Number: 134268-A42MX16-TQ176 M Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 134268-A42MX16-TQ176M
Mounting: SMD (SMT)
Number of I/O: 140
Number of Gates: 24000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TC)
Case / Package: 176-TQFP (24x24)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A42MX16-TQ176M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX16-TQ176M
FPGA Programmable Logic Device 696-A42MX16-TQ176M
IC FPGA 140 I/O 176TQFP Product overview: A42MX16-TQ176M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-TQ176M can be used for catalog matching and distributor lookup.

IC FPGA 140 I/O 176TQFP Product overview: A42MX16-TQ176M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-TQ176M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX16-TQ176M
FPGA - Field Programmable Gate Array A42MX16-TQ176M
FPGA - Field Programmable Gate Array MX

FPGA - Field Programmable Gate Array MX

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX16-TQ176M
FPGAs (Field Programmable Gate Array) A42MX16-TQ176M
MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP

MX Field Programmable Gate Array (FPGA) IC 140 176-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX16-TQ176M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX16-TQ176M
IC FPGA 140 I/O 176TQFP

IC FPGA 140 I/O 176TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 134268-A42MX16-TQ176M 696-A42MX16-TQ176M A42MX16-TQ176M A42MX16-TQ176M A42MX16-TQ176M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-TQ176M FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 24000 24000 24000
Package Type QFP; TQFP; Other; 176-TQFP (24x24) Other; TQFP QFP; Other; 176-LQFP QFP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V Other; 5V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details