Intel Corporation FPGA - Field Programmable Gate Array 10AX016E3F27E1HG

Description
Manufacturer: Intel Category: FPGA - Field Programmable Gate Array Series: Arria 10 GX 160 Number of I/O: 240 I/O Operating Temperature (Min): 0 C Operating Temperature (Max): + 100 C Packaging: Tray Mounting Type: SMD/SMT Package / Case: FBGA-672 Voltage - Supply (Maximum): 930 mV Voltage - Supply (Minimum): 870 mV
Request a Quote Datasheet
Description
Manufacturer: Intel Category: FPGA - Field Programmable Gate Array Series: Arria 10 GX 160 Number of I/O: 240 I/O Operating Temperature (Min): 0 C Operating Temperature (Max): + 100 C Packaging: Tray Mounting Type: SMD/SMT Package / Case: FBGA-672 Voltage - Supply (Maximum): 930 mV Voltage - Supply (Minimum): 870 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA - Field Programmable Gate Array -  - Win Source Electronics
Laguna Hills, CA, United States
FPGA - Field Programmable Gate Array
FPGA - Field Programmable Gate Array
Manufacturer: Intel Category: FPGA - Field Programmable Gate Array Series: Arria 10 GX 160 Number of I/O: 240 I/O Operating Temperature (Min): 0 C Operating Temperature (Max): + 100 C Packaging: Tray Mounting Type: SMD/SMT Package / Case: FBGA-672 Voltage - Supply (Maximum): 930 mV Voltage - Supply (Minimum): 870 mV

Manufacturer: Intel
Category: FPGA - Field Programmable Gate Array
Series: Arria 10 GX 160
Number of I/O: 240 I/O
Operating Temperature (Min): 0 C
Operating Temperature (Max): + 100 C
Packaging: Tray
Mounting Type: SMD/SMT
Package / Case: FBGA-672
Voltage - Supply (Maximum): 930 mV
Voltage - Supply (Minimum): 870 mV

Buy Now Datasheet
0.9V FPGA Programmable Logic Device - 696-10AX016E3F27E1HG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX016E3F27E1HG
0.9V FPGA Programmable Logic Device 696-10AX016E3F27E1HG
FPGA Arria® 10 GX Family 160000 Cells 20nm Technology 0.9V 672-Pin FBGA Tray Product overview: 10AX016E3F27E1HG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX016E3F27E1HG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 160000 Cells 20nm Technology 0.9V 672-Pin FBGA Tray Product overview: 10AX016E3F27E1HG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX016E3F27E1HG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX016E3F27E1HG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX016E3F27E1HG-ND
FPGAs (Field Programmable Gate Array) 10AX016E3F27E1HG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX016E3F27E1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX016E3F27E1HG
FPGAs (Field Programmable Gate Array) 10AX016E3F27E1HG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E3F27E1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX016E3F27E1HG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX016E3F27E1HG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX016E3F27E1HG
FPGA - Field Programmable Gate Array 10AX016E3F27E1HG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E3F27E1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX016E3F27E1HG
Embedded - FPGAs (Field Programmable Gate Array) 10AX016E3F27E1HG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX016E3F27E1HG 10AX016E3F27E1HG-ND 10AX016E3F27E1HG 10AX016E3F27E1HG 10AX016E3F27E1HG 10AX016E3F27E1HG
Product Name FPGA - Field Programmable Gate Array 0.9V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Registers 246040
Package Type Other; Tray Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Internal Frequency 1500 MHz
User I/Os 288 pins 240 pins 240 pins
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details