Intel Corporation FPGAs (Field Programmable Gate Array) 10AX016E3F27I2LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX016E3F27I2LG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a significant number of embedded memory blocks, variable-precision DSP blocks for floating-point arithmetic, and support for multiple memory standards. The device also includes hard IP for PCIe Gen1, Gen2, and Gen3, as well as enhanced PCS hard IP for high-speed Ethernet and Interlaken protocols. The FPGA is suitable for applications requiring high data throughput and efficient processing capabilities, making it a viable option for engineers looking to implement complex designs in power-sensitive environments.

Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX016E3F27I2LG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a significant number of embedded memory blocks, variable-precision DSP blocks for floating-point arithmetic, and support for multiple memory standards. The device also includes hard IP for PCIe Gen1, Gen2, and Gen3, as well as enhanced PCS hard IP for high-speed Ethernet and Interlaken protocols. The FPGA is suitable for applications requiring high data throughput and efficient processing capabilities, making it a viable option for engineers looking to implement complex designs in power-sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX016E3F27I2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX016E3F27I2LG-ND
FPGAs (Field Programmable Gate Array) 10AX016E3F27I2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX016E3F27I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX016E3F27I2LG
FPGAs (Field Programmable Gate Array) 10AX016E3F27I2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E3F27I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX016E3F27I2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX016E3F27I2LG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E3F27I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX016E3F27I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX016E3F27I2LG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX016E3F27I2LG
FPGA - Field Programmable Gate Array 10AX016E3F27I2LG
FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX016E3F27I2LG-ND 10AX016E3F27I2LG 10AX016E3F27I2LG 10AX016E3F27I2LG 10AX016E3F27I2LG
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 160000 160000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details