Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066K4F35I3SG

Description
Win Source Part Number: 1350312-10AX066K4F35 I3SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 396 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet
Description
Win Source Part Number: 1350312-10AX066K4F35 I3SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 396 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1350312-10AX066K4F35I3SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1350312-10AX066K4F35I3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1350312-10AX066K4F35I3SG
Win Source Part Number: 1350312-10AX066K4F35 I3SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 396 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1350312-10AX066K4F35I3SG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria 10 GX
Package: Tray
Standard Package: 1
Number of I/O: 396
Number of LABs/CLBs: 250540
Number of Logic Elements/Cells: 660000
Total RAM Bits: 49610752
Voltage - Supply: 0.87V ~ 0.93V
Mounting Type: Surface Mount
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX066K4F35I3SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX066K4F35I3SG
FPGA Programmable Logic Device 696-10AX066K4F35I3SG
FPGA - Field Programmable Gate Array Product overview: 10AX066K4F35I3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066K4F35I3SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10AX066K4F35I3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066K4F35I3SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066K4F35I3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066K4F35I3SG-ND
FPGAs (Field Programmable Gate Array) 10AX066K4F35I3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066K4F35I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066K4F35I3SG
FPGAs (Field Programmable Gate Array) 10AX066K4F35I3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066K4F35I3SG
FPGA - Field Programmable Gate Array 10AX066K4F35I3SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066K4F35I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066K4F35I3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066K4F35I3SG
IC FPGA 396 I/O 1152FBGA

IC FPGA 396 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066K4F35I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066K4F35I3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066K4F35I3SG
IC FPGA 396 I/O 1152FBGA

IC FPGA 396 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1350312-10AX066K4F35I3SG 696-10AX066K4F35I3SG 10AX066K4F35I3SG-ND 10AX066K4F35I3SG 10AX066K4F35I3SG 10AX066K4F35I3SG 10AX066K4F35I3SG
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 660000 660000 660000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 950 mV Other; 0.87V ~ 0.93V Other
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data